ECIA - EIA-364-17

TP-17B Temperature Life with or without Electrical Load Test Procedure for Electrical Connectors and Sockets

inactive
Buy Now
Organization: ECIA
Publication Date: 1 June 1999
Status: inactive
Page Count: 10
scope:

This standard establishes a test method to determine the ability of an electrical connector and sockets to withstand elevated temperatures with or without electrical loading.

Atmospheric pressure

This procedure for elevated temperature is performed at ambient pressure. High altitude and space vacuum applications may require testing at reduced pressure as required by the referencing document.

Document History

November 1, 2011
TP-17C Temperature Life with or Without Electrical Load Test Procedure for Electrical Connectors and Sockets
This standard establishes a test method to determine the ability of an electrical connector and sockets to withstand elevated temperatures with or without electrical loading.
November 1, 2011
TP-17C Temperature Life With or Without Electrical Load Test Procedure for Electrical Connectors and Sockets
This standard establishes a test method to determine the ability of an electrical connector and sockets to withstand elevated temperatures with or without electrical loading.
November 1, 2011
TP-17C TEMPERATURE LIFE WITH OR WITHOUT ELECTRICAL LOAD TEST PROCEDURE FOR ELECTRICAL CONNECTORS AND SOCKETS
This standard establishes a test method to determine the ability of an electrical connector and sockets to withstand elevated temperatures with or without electrical loading. Atmospheric pressure...
EIA-364-17
June 1, 1999
TP-17B Temperature Life with or without Electrical Load Test Procedure for Electrical Connectors and Sockets
This standard establishes a test method to determine the ability of an electrical connector and sockets to withstand elevated temperatures with or without electrical loading. Atmospheric pressure...
January 1, 1987
TP-17A Temperature Life with or without Electrical Load Test Procedure for Electrical Connectors
A description is not available for this item.
Advertisement