ETSI - EN 301 003-3
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Peak Cell Rate Modification by the Connection Owner; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
| Organization: | ETSI |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This third part of EN 301 003 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for Peak cell rate modification by the connection owner of the Digital Subscriber Signalling System No. 2 (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 003-1 [3].
A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.
Document History