DS/ETS 300390

Radio Equipment and Systems (RES) - Land mobile service - Technical characteristics and test conditions for radio equipment intended for the transmission of data (and speech) and using an integral antenna

inactive
Organization: DS
Publication Date: 5 March 1997
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. This ETS applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1000 MHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz intended for data transmissions.

Document History

July 9, 1997
Radio Equipment and Systems (RES) - Land mobile service - Technical characteristics and test conditions for radio equipment intended for the transmission of data (and speech) and using an integral antenna
A description is not available for this item.
July 9, 1997
Radio Equipment and Systems (RES) - Land mobile service - Technical characteristics and test conditions for radio equipment intended for the transmission of data (and speech) and using an integral antenna
This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...
DS/ETS 300390
March 5, 1997
Radio Equipment and Systems (RES) - Land mobile service - Technical characteristics and test conditions for radio equipment intended for the transmission of data (and speech) and using an integral antenna
This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...

References

Advertisement