DLA - SMD-5962-87801 REV B
MICROCIRCUIT, LINEAR MICROPROCESSOR COMPATIBLE, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 January 1989 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.21 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follow:
Device type Generic number Circuit function 01 AD567 12-bit, current output D/A converter, microprocessor compatible.
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-10, (28-lead, 1.490" × .610" × .232"), dual-in-line package.
VCC to POWER GROUND - - - - - - - - - - - - - - - - - - - 0 V dc to +18 V dc VEE to POWER GROUND - - - - - - - - - - - - - - - - - - - 0 V dc to −18 V dc Voltage on DAC OUT (pin 2) - - - - - - - - - - - - - - - - −3 V dc to +12 V dc Digital inputs (pins 10-15, 17-28) to POWER GROUND - - - −1.0 V dc to 7.0 V dc VREF IN to REF GND - - - - - - - - - - - - - - - - - - - ±12 V dc BIP OFFSET to REF GND - - - - - - - - - - - - - - - - - - ±12 V dc 10 V SPAN R to REF GND - - - - - - - - - - - - - - - - - ±12 V dc 20 V SPAN R to REF GND - - - - - - - - - - - - - - - - - ±24 V dc VREF OUT short, to POWER GROUND - - - - - - - - - - - - - Continuous Power dissipation (PD) - - - - - - - - - - - - - - - - - 1,000 mW Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction to case (θJC) - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction to ambient (θJA) - - - - - - 60°C/W
Supply voltage, VCC - - - - - - - - - - - - - - - - - - - +15 V dc Supply voltage, VEE - - - - - - - - - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History