EEMUA PUB NO 192
Guide for the Procurement of Valves for Low Temperature (Non-Cryogenic) Service
active, Most Current
Buy Now
| Organization: | EEMUA |
| Publication Date: | 1 January 1998 |
| Status: | active |
| Page Count: | 25 |
scope:
The Guide covers the requirements for valves having a low temperature design duty between 0°C and -50°C. It has been written with the more common valve types in mind (¡.e. gate, globe, ball, plug, butterfly) but is generally applicable to all types.
Note. applicability and identify any additional requirements which may be necessary.
Document History
EEMUA PUB NO 192
January 1, 1998
Guide for the Procurement of Valves for Low Temperature (Non-Cryogenic) Service
The Guide covers the requirements for valves having a low temperature design duty between 0°C and -50°C. It has been written with the more common valve types in mind (¡.e. gate, globe, ball, plug,...