The present document contains definitions of reference conditions and test signals, default parameters, reference radio bearer configurations used in radio bearer interoperability testing, common...
The present document describes the technical characteristics and methods of test for testing the USIM Application Toolkit implemented in Mobile Equipments (ME) or Mobile Station (MS) within the 3GPP...
This document defines a mobile device 3GPP IMS Management Object. The management object is compatible with OMA Device Management protocol specifications, version 1.2 and upwards, and is defined using...
The present document defines the interface between the UICC and the terminal, and mandatory terminal procedures, specifically for "NAA Card Application Toolkit". The Card Application Toolkit (CAT) is...
This document defines the stage-2 service description for the IP Multimedia Core Network Subsystem (IMS), which includes the elements necessary to support IP Multimedia (IM) services. ITU-T...
The present document defines the USIM application for 3GPP telecom network operation. The present document specifies: - specific command parameters; - file structures; - contents of Efs (Elementary...