DS/EN ISO 140-3/A1

Acoustics - Measurement of sound insulation in buildings and of building elements - Part 3: Laboratory measurements of airborne sound insulation of building elements - Amendment 1: Installation guidelines for lightweight twin leaf partitions

inactive, Most Current
Organization: DS
Publication Date: 31 January 2005
Status: inactive
Page Count: 6
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This document is an amendment to EN ISO 140-3 to introduce the description of boundary conditions for acoustical testing of lightweight multiple-leaf constructions

Document History

DS/EN ISO 140-3/A1
January 31, 2005
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 3: Laboratory measurements of airborne sound insulation of building elements - Amendment 1: Installation guidelines for lightweight twin leaf partitions
This document is an amendment to EN ISO 140-3 to introduce the description of boundary conditions for acoustical testing of lightweight multiple-leaf constructions
September 6, 1995
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 3: Laboratory measurements of airborne sound insulation of building elements
This part of ISO 140 specifies a laboratory method of measuring the airborne sound insulation of building elements such as walls, floors, doors, windows, facade elements and facades, except those...

References

Advertisement