DS/CEN/TS 15290

Solid Biofuels - Determination of major elements

inactive, Most Current
Organization: DS
Publication Date: 1 August 2006
Status: inactive
Page Count: 14
ICS Code (Solid fuels): 75.160.10
scope:

This Technical Specification describes methods for the determination of major elements of solid biofuels respectively of their ashes, which are Al, Ca, Fe, Mg, P, K, Si, Na, Ti. The determination of barium (Ba) and manganese (Mn) is also possible with the methods described in this Technical Specification. The Standard includes two parts: Part A describes the direct determination on the fuel, this method is also applicable for sulfur and minor elements, part B gives a method of determination on a prepared 550°C ash.

Document History

DS/CEN/TS 15290
August 1, 2006
Solid Biofuels - Determination of major elements
This Technical Specification describes methods for the determination of major elements of solid biofuels respectively of their ashes, which are Al, Ca, Fe, Mg, P, K, Si, Na, Ti. The determination of...

References

Advertisement