ARMY - MIL-R-51305

RADIOACTIVE TEST SAMPLE, KRYPTON 85, MX7338/PDR-27R

inactive
Organization: ARMY
Publication Date: 9 May 1969
Status: inactive
Page Count: 9
scope:

This specification covers one type of radioactive source encased in a copper capsule then sealed in a small aluminum rod.

The following documents of the issue in effect on the date of invitation for bids or request for proposal form a part of this specification to the extent specified herein:

SPECIFICATIONS FEDERAL PPP-B-601 - Boxes, Wood, Cleated plywood. PPP-B-676 - Boxes, Set-Up, Paperboard. PPP-C-843 - Cushioning Material, Cellulosic. PPP-F-320 - Fiberboard, Corrugated and Solid, Sheet Stock, (Container Grade) and Cut Shapes. MILITARY MIL-P-116 - Preservation, Methods of. MIL-M-19590 - Marking of Commodities and Containers to Indicate Radioactive Material. STANDARDS MILITARY MIL-STD-105 - Sampling Procedures and Tables for Inspection by Attributes. MIL-STD-129 - Marking for Shipment and Storage. DRAWINGS US ARMY MUNITIONS COMMAND EDGEWOOD ARSENAL DL124-12-6 - Radioactive Test Sample, Krypton 85, MX7338/PDR-27R. D150-2-1 - Marking Diagram for Shipping Containers.

(Copies of specifications, standards, drawings, and publications required by suppliers in connection with specific procurement functions should be obtained from the procuring activity or as directed by the contracting officer.)

The following documents form a part of this specification to the extent specified herein. Unless otherwise indicated, the issue in effect on date of invitation for bids or request for proposal shall apply.

UNIFORM CLASSIFICATION COMMITTEE Uniform Freight Classification

(Application for copies of these ratings, rules and regulations should be addressed to Uniform Classification Committee, 202 Union Station, 516 West Jackson Boulevard, Chicago, Illinois 60606.)

CODE OF FEDERAL REGULATIONS 49 CFR 171-179 - Department of Transportation Rules and Regulations for the Transportation of Explosives and Other Dangerous Articles.

(The Department of Transportation regulations are a part of the Code of Federal Regulations available from the Superintendent of Documents, Government Printing Officer, Washington, D.C. 20402. Orders for the above publication should cite "49 CFR 171-179.")

intended Use:

The radioactive test samples covered by this specification are intended to provide a radiation source that permits the operator to ascertain the operating condition of AN/PDR 27 radiac set when no... View More

Document History

September 28, 1995
RADIOACTIVE TEST SAMPLE, KRYPTON 85, MX7338/PDR-27R
A description is not available for this item.
MIL-R-51305
May 9, 1969
RADIOACTIVE TEST SAMPLE, KRYPTON 85, MX7338/PDR-27R
This specification covers one type of radioactive source encased in a copper capsule then sealed in a small aluminum rod. The following documents of the issue in effect on the date of invitation for...

References

Advertisement