DS/EN ISO 11925-2

Reaction to fire tests - Ignitability of building products subjected to direct impingement of flame - Part 2: Single-flame source test

inactive
Organization: DS
Publication Date: 1 March 2002
Status: inactive
Page Count: 30
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a method of test for determining the ignitability of building products by direct small flame impingement under zero impressed irradiance using specimens tested in a vertical orientation. The products that melt and shrink away from the flame without being ignited may be addressed by the additional procedure given in annex A. Information on the precision of the test methods is given in annex B.

Document History

March 17, 2020
Reaction to fire tests – Ignitability of products subjected to direct impingement of flame – Part 2: Single-flame source test (ISO 11925-2:2020)
This document specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test specimens....
March 30, 2011
Reaction to fire tests – Ignitability of products subjected to direct impingement of flame – Part 2: Single-flame source test
ISO 11925-2:2010 specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test specimens.
December 8, 2010
Reaction to fire tests – Ignitability of products subjected to direct impingement of flame – Part 2: Single-flame source test
ISO 11925-2:2010 specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test specimens.
DS/EN ISO 11925-2
March 1, 2002
Reaction to fire tests - Ignitability of building products subjected to direct impingement of flame - Part 2: Single-flame source test
This European Standard specifies a method of test for determining the ignitability of building products by direct small flame impingement under zero impressed irradiance using specimens tested in a...
Reaction to fire tests – Ignitability of products subjected to direct impingement of flame – Part 2: Single-flame source test (ISO/FDIS 11925-2:2019)
This part of ISO 11925 specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test...
Reaction to fire tests – Ignitability of products subjected to direct impingement of flame – Part 2: Single-flame source test (ISO/DIS 11925-2:2018)
This part of ISO 11925 specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using vertically oriented test...
Reaction to fire tests - Ignitability of building products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO/DIS 11925-2:2009)
This International Standard specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using specimens tested in a...
Reaction to fire tests - Ignitability of products subjected to direct impingement of flame - Part 2: Single-flame source test (ISO/FDIS 11925-2:2010)
This International Standard specifies a method of test for determining the ignitability of products by direct small flame impingement under zero impressed irradiance using specimens tested in a...
Advertisement