NPFC - DOD-B-70331/2

BOLT, SELF LOCKING, HEXAGON HEAD, STEEL, SAE J1199 (10.9) TYPE BH, M

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 21 April 1983
Status: active
Page Count: 9
scope:

This specification is approved for use by US Army Armament Research and Development Command, Department of the Army, and is available for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the bolts described herein shall consist of this specification and the latest issue of DOD-B-70331. TABLE II. Length range tolerance.

Nominal bolt M6X1 M10X1.5 M20X2.5 size range thru thru and M30X3.5 M8X1.25 M16X2 M24X3 Nominal bolt length Length range tolerance, mm ------------------------------------------------------------------------------ Up to 10 mm, incl −0.6 −0.6 -- -- Over 10 to 18 mm, incl −0.7 −0.7 -- -- Over 18 to 30 mm, incl −0.8 −0.8 −1.3 -- Over 30 to 50 mm, incl −1.0 −1.6 −2.5 −3.0 Over 50 to 80 mm, incl −1.2 −1.9 −3.0 −3.5 Over 80 to 120 mm, incl −1.4 −2.2 −3.5 −4.5 Over 120 to 180 mm, incl −2.5 −2.5 −4.0 −4.5 Over 180 to 240 mm, incl −4.6 −4.6 −4.6 −6.0 Over 240 mm −6.0 −6.0 −6.0 −6.0

TABLE III. Fillet dimensions.

Fillet Fillet Fillet transition length radius Nominal diameter bolt ------------------------------------------------------- dia For For short For For For short thread short and long long short and long pitch bolts bolts bolts bolts bolts ------------------------------------------------------- Min Max Max Max Min ----------------------------------------------------------------- M6X1 6.2 6.8 1.1 0.7 0.3 M8X1.25 8.3 9.0 1.2 0.8 0.4 M10X1.5 10.2 11.0 1.2 0.9 0.4 M12X1.75 12.2 13.0 1.2 1.0 0.4 M14X2 14.1 15.0 1.2 1.1 0.4 M16X2 16.5 17.0 1.2 1.1 0.4 M20X2.5 20.7 21.0 1.2 1.2 0.4 M24X3 24.5 25.4 1.4 1.4 0.4 M30X3.5 30.7 31.4 1.6 1.6 0.4

TABLE V. Point diameter and length.

X Z Nom bolt Point diameter Point length dia thread size Approx Max Min ---------------------------------------------------- M6X1 4.5 1.50 0.50 M8X1.25 6.1 1.88 0.62 M10X1.5 7.7 2.25 0.75 M12X1.75 9.4 2.62 0.88 M14X2 11.0 3.00 1.00 M16X2 13.0 3.00 1.00 M20X2.5 16.2 3.75 1.25 M24X3 19.5 4.50 1.50 M30X3.5 24.7 5.25 1.75

Document History

December 1, 2023
Bolt, Self Locking, Hexagon Head, Steel, SAE J1199 (10.9) Type BH, M
A description is not available for this item.
September 11, 2018
BOLT, SELF LOCKING, HEXAGON HEAD, STEEL, SAE J1199 (10.9) TYPE BH, M
A description is not available for this item.
August 31, 2004
BOLT, SELF LOCKING, HEXAGON HEAD, STEEL, SAE J1199 (10.9) TYPE BH, M
A description is not available for this item.
October 1, 1999
BOLT, SELF LOCKING, HEXAGON HEAD, STEEL, SAE J1199 (10.9) TYPE BH, M
A description is not available for this item.
DOD-B-70331/2
April 21, 1983
BOLT, SELF LOCKING, HEXAGON HEAD, STEEL, SAE J1199 (10.9) TYPE BH, M
This specification is approved for use by US Army Armament Research and Development Command, Department of the Army, and is available for use by all Departments and Agencies of the Department of...

References

Advertisement