DIN EN 301989
Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Call Completion supplementary services (ISO/IEC 21991 (2002), modified) (Endorsement of the English version EN 301989 V 1.1.1 (2003-02) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
DIN EN 301989
July 1, 2003
Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Call Completion supplementary services (ISO/IEC 21991 (2002), modified) (Endorsement of the English version EN 301989 V 1.1.1 (2003-02) as German standard)
A description is not available for this item.