DS/CEN/TS 13001-3-1/AC
Cranes - General design - Part 3-1: Limit states and proof of competence of steel structures
| Organization: | DS |
| Publication Date: | 14 July 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This European Standard is to be used together with Part 1 and Part 2 and as such they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical verification. NOTE Specific requirements for particular types of crane are given in the appropriate European Standard for the particular crane type. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clauses 4 to 8 of this standard are necessary to reduce or eliminate the risks associated with the following hazards: a) Exceeding the limits of strength (yield, ultimate, fatigue); b) Exceeding temperature limits of material or components; c) Elastic instability of the crane or its parts (buckling, bulging).
Document History