ETSI - ETS 300 592

European Digital Cellular Telecommunications System (Phase 2); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface General Aspects (GSM 08.51)

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 10
scope:

This Technical Specification is an introduction to the 08.5X - 08.6X series of GSM Technical Specifications and deals with the definition of the base station controller (BSC) to base transceiver station (BTS) interface defined inside the base station system (BSS) for the GSM system. These Technical Specifications define the basic interface with some identified options requiring further elaboration. The BSC-BTS interface is mandatory within GSM only if the BSC and the BTS are not colocated.

Document History

January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface General Aspects
A description is not available for this item.
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface General Aspects (GSM 08.51)
This Technical Specification is an introduction to the 08.5X - 08.6X series of GSM Technical Specifications and deals with the definition of the base station controller (BSC) to base transceiver...
ETS 300 592
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface General Aspects (GSM 08.51)
This Technical Specification is an introduction to the 08.5X - 08.6X series of GSM Technical Specifications and deals with the definition of the base station controller (BSC) to base transceiver...
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface General Aspects (GSM 08.51)
This Technical Specification is an introduction to the 08.5X - 08.6X series of GSM Technical Specifications and deals with the definition of the base station controller (BSC) to base transceiver...

References

Advertisement