ACI 211.1

Standard Practice for Selecting Proportions for Normal, Heavyweight, and Mass Concrete

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 1991
Status: inactive
Page Count: 38
scope:

This Standard Practice describes methods for selecting proportions for hydraulic cement concrete made with and without other cementitious materials and chemical admixtures. This concrete consists of normal and/or high density aggregates (as distinguished from lightweight aggregates) with a workability suitable for usual cast-in-place construction (as distinguished from special mixtures for concrete products manufacture). Also included is a description of methods used for selecting proportions for mass concrete. Hydraulic cements referred to in this Standard Practice are portland cement (ASTM C 150) and blended cement (ASTM C 595). The Standard does not include proportioning with condensed silica fume.

The methods provide a first approximation of proportions intended to be checked by trial batches in the laboratory or field and adjusted, as necessary, to produce the desired characteristics of the concrete.

U.S. customary units are used in the main body of the text. Adaption for the metric system is provided in Appendix 1 and demonstrated in an example problem in Appendix 2.

Test methods mentioned in the text are listed in Appendix 3.

Document History

July 1, 2022
Selecting Proportions for Normal-Density and High‑Density Concrete—Guide
This guide describes a method for selecting proportions for concrete made with hydraulic cement meeting ASTM C150/C150M, C595/C595M, or C1157/C1157M with or without other cementitious materials,...
January 1, 1991
Standard Practice for Selecting Proportions for Normal, Heavyweight, and Mass Concrete
This Standard Practice describes methods for selecting proportions for hydraulic cement concrete made with and without other cementitious materials and chemical admixtures. This concrete consists of...
January 1, 1991
Standard Practice for Selecting Proportions for Normal, Heavyweight, and Mass Concrete
A description is not available for this item.
January 1, 1991
Standard Practice for Selecting Proportions for Normal, Heavyweight, and Mass Concrete
A description is not available for this item.
January 1, 1991
Standard Practice for Selecting Proportions for Normal, Heavyweight, and Mass Concrete
This Standard Practice describes methods for selecting proportions for hydraulic cement concrete made with and without other cementitious materials and chemical admixtures. This concrete consists of...
ACI 211.1
January 1, 1991
Standard Practice for Selecting Proportions for Normal, Heavyweight, and Mass Concrete
This Standard Practice describes methods for selecting proportions for hydraulic cement concrete made with and without other cementitious materials and chemical admixtures. This concrete consists of...

References

Advertisement