DS/EN 10095

Heat resisting steels and nickel alloys

inactive
Organization: DS
Publication Date: 7 April 2000
Status: inactive
Page Count: 38
ICS Code (Nickel, chromium and their alloys): 77.120.40
ICS Code (Stainless steels): 77.140.20
scope:

This European Standard covers the grades of wrought steels and nickel alloys which are usually employed for products, for which the main requirement is their resistance to the effects of hot gases and products of combustion at temperatures above 550°C.

Document History

July 16, 2001
Heat resisting steels and nickel alloys
This European Standard covers the grades of wrought steels and nickel alloys which are usually employed for products, for which the main requirement is their resistance to the effects of hot gases...
DS/EN 10095
April 7, 2000
Heat resisting steels and nickel alloys
This European Standard covers the grades of wrought steels and nickel alloys which are usually employed for products, for which the main requirement is their resistance to the effects of hot gases...
Advertisement