ISO 3451-4
Plastics - Determination of Ash - Part 4: Polyamides
| Organization: | ISO |
| Publication Date: | 15 December 1998 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 3451 specifies methods for determination of the ash of polyamides, both filled and unfilled. The general procedures given in ISO 3451-1 are followed. For unfilled materials method A or method C of ISO 3451-1:1997 is used.
For filled and glass-fibre reinforced materials method A of ISO 3451-1:1997 is used. For glass-fibre filled materials containing flame retardant, antimony trioxide, and/or other, volatilizable, additives such as pigment zinc sulfide, a modification is incorporated to remove these as volatile bromine component(s).
Document History