GMNA - 9984548

Sealer - Pumpable, High Bake, High Flow, Roof Ditch

inactive
Buy Now
Organization: GMNA
Publication Date: 1 September 1998
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification details the requirements of a paintable high bake, high flow sealer. The material is applied in the paint shop after Elpo bake and must be capable of being robotically applied. The material is intended for application to the exterior roof ditch joint and must provide an extremely smooth seamless appearance. It must also be compatible with production primer surfacers and topcoat systems and exhibit excellent paint appearance and durability, equivalent to the performance of Class 1exterior topcoat systems.

Document History

September 1, 2020
Sealer - Pumpable, High Bake, High Flow Roof Ditch
This specification details the requirements of a paintable, high bake, high flow sealer that is applied in the paint shop after Electrodeposition Primer (ELPO) bake and must be capable of robotic...
October 1, 2014
Sealer – Pumpable, High Bake, High Flow Roof Ditch
This specification details the requirements of a paintable, high bake, high flow sealer that is applied in the paint shop after Electrodeposition Primer (ELPO) bake, and must be capable of robotic...
9984548
September 1, 1998
Sealer - Pumpable, High Bake, High Flow, Roof Ditch
1 SCOPE. This specification details the requirements of a paintable high bake, high flow sealer. The material is applied in the paint shop after Elpo bake and must be capable of being robotically...

References

Advertisement