GMNA - 9984181
Sealer - Preformed, Extruded Weld Through Expandable Tape
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 July 1992 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 SCOPE.
This specification details the requirements of an extruded weld through tape which will expand and cure upon heating. The material is intended to seal interior and exterior body joints against water, dust and air intrusion.
Document History
July 1, 2020
Sealer – Preformed, Extrudable, Weldable and Expandable
This specification details the requirements of an extrudable weld-through material which may be applied in the Metal Center, Assembly Plant Body Shop or, at an outside source.
Note: Nothing in this...
May 1, 2014
Sealer – Preformed, Extrudable, Weldable and Expandable
This specification details the requirements of an extrudable weld-through material which may be applied in the Metal Center, Assembly Plant Body Shop or, at an outside source.
Material Description....
9984181
July 1, 1992
Sealer - Preformed, Extruded Weld Through Expandable Tape
1 SCOPE. This specification details the requirements of an extruded weld through tape which will expand and cure upon heating. The material is intended to seal interior and exterior body joints...