DS/EN 12103

Resilient floor coverings - Agglomerated cork underlays - Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 June 1999
Status: active
Page Count: 7
ICS Code (Floor coverings): 97.150
ICS Code (Cork and cork products): 79.100
scope:

This European Standard specifies the requirements for cork underlays made from agglomerated cork designed to be used in conjunction with any type of resilient floor covering to improve their acoustical performance and/or to provide a base for any rigid floor coverings. Optionally, they can be used to improve thermal performance. The standard also specifies requirements for marking and labelling. NOTE: The performance of the cork underlays is dependent on the cork underlays thjemselves, the type of floor covering used and the installation of both; the performance of the "complex" (floor covering plus underlay) is not covered by this standard. The use of cork underlays should follow the instructions of the manufacturer. Cork underlays are supplied either in sheet or roll form.

Document History

DS/EN 12103
June 7, 1999
Resilient floor coverings - Agglomerated cork underlays - Specification
This European Standard specifies the requirements for cork underlays made from agglomerated cork designed to be used in conjunction with any type of resilient floor covering to improve their...
Advertisement