DS/EN 12157

Rotodynamic pumps - Coolant pumps units for machine tools - Nominal flow rate, dimensions

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 July 1999
Status: active
Page Count: 11
ICS Code (Pumps): 23.080
scope:

This European standard specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pump units of the sump and suction type. This standard is applicable to coolant pump units having nominal capacities in the range 20 l/min to 250 l/min.

Document History

DS/EN 12157
July 9, 1999
Rotodynamic pumps - Coolant pumps units for machine tools - Nominal flow rate, dimensions
This European standard specifies the dimensional requirements for the installation of machine tool electrical motor driven coolant pump units of the sump and suction type. This standard is applicable...
Advertisement