NPFC - MIL-H-24136/2
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE SIZES -4 THROUGH -32)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 3 September 1993 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers synthetic fiber reinforced rubber hoses in sizes -4 through -32 for use in high pressure applications.
intended Use:
Hose to this associated detail specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not... View More
Document History
September 24, 2020
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -4 THROUGH -32)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
MIL-H-24136/2
September 3, 1993
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE SIZES -4 THROUGH -32)
Hose to this associated detail specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed...
July 30, 1985
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE SIZES -4 THROUGH -32)
A description is not available for this item.
June 18, 1984
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE SIZES -4 THROUGH -32)
A description is not available for this item.