FORD WSS-M1A322-A3
STEEL, SHEET, BORON TREATED, HIGH STRENGTH (EUROPEAN APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 July 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a fully killed, fine grained, high strength boron treated steel and shall comply with WSS-M99A3-A. It may be coated by hot dip aluminizing. Component manufacture shall be via the combined hot forming/die quenching route.
Document History
April 18, 2019
STEEL, SHEET, BORON TREATED, HIGH STRENGTH (EUROPEAN APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fully killed, fine grained, high strength boron treated steel and shall comply with WSS-M99A3-A. It may be coated by a hot dip Aluminum + Silicon...
May 3, 2006
STEEL, SHEET, BORON TREATED, HIGH STRENGTH (EUROPEAN APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a fully killed, fine grained, high strength boron treated steel and shall comply with WSS-M99A3-A. It may be coated by a hot dip Aluminum + Silicon...
FORD WSS-M1A322-A3
July 27, 2004
STEEL, SHEET, BORON TREATED, HIGH STRENGTH (EUROPEAN APPLICATIONS) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a fully killed, fine grained, high strength boron treated steel and shall comply with WSS-M99A3-A. It may be coated by hot dip aluminizing....