DS/ETS 300626

European digital cellular telecommunications system (Phase 2) - Application of the Base Station System Application Part (BSSAP) on the E-interface - (GSM 09.08)

active, Most Current
Organization: DS
Publication Date: 5 March 1997
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

This European Telecommunication Standard (ETS) describes the subset of Base Station System Application Part (BSSAP) messages and procedures, defined in TS GSM 08.06 and TS GSM 08.08, which is used on the E-interface. A general description can be found in TS GSM 03.02 and TS GSM 03.09. For the initiation and execution of handover between MSCs a subset of BSSMAP procedures are used. For the subsequent control of resources allocated to the mobile station BSSMAP procedures are used.

Document History

DS/ETS 300626
March 5, 1997
European digital cellular telecommunications system (Phase 2) - Application of the Base Station System Application Part (BSSAP) on the E-interface - (GSM 09.08)
This European Telecommunication Standard (ETS) describes the subset of Base Station System Application Part (BSSAP) messages and procedures, defined in TS GSM 08.06 and TS GSM 08.08, which is used on...
Advertisement