DIN EN 3063

Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at ambient temperature)/730 °C; German version EN 3063:1994

active, Most Current
Organization: DIN
Publication Date: 1 November 1994
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 3063
November 1, 1994
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at ambient temperature)/730 °C; German version EN 3063:1994
A description is not available for this item.
Advertisement