ETSI - PRETS 300 185-2

Integrated Services Digital Network (ISDN); Conference Call, Add-On (CONF) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformence Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 27
scope:

This second part of ETS 300 185 is applicable to the stage three of the Conference call, add-on (CONF) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [12]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [11]).

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 CONF supplementary service protocol as specified in ETS 300 185-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [10].

The supplier of a protocol implementation which is claimed to conform to ETS 300 185-1 [2] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

June 1, 1998
Integrated Services Digital Network (ISDN); Conference Call, Add-on (CONF) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
February 1, 1998
Integrated Services Digital Network (ISDN); Conference Call, Add-on (CONF) Supplementary Service; Digital Subscriber Signalling System No.One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
January 1, 1995
Integrated Services Digital Network (ISDN); Conference Call, Add-on (CONF) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 185 is applicable to the stage three of the Conference call, add-on (CONF) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as...
PRETS 300 185-2
January 1, 1995
Integrated Services Digital Network (ISDN); Conference Call, Add-On (CONF) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformence Statement (PICS) Proforma Specification
This second part of ETS 300 185 is applicable to the stage three of the Conference call, add-on (CONF) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as...
January 1, 1994
Integrated Services Digital Network (ISDN); Conference Call, Add-on (CONF) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma
This second part of ETS 300 185 is applicable to the stage three of the Conference call, add-on (CONF) supplementary service for the pan-European hegrated Services Digital Network (ISDN) as provided...

References

Advertisement