DLA - DESC-DWG-94011
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
inactive
| Organization: | DLA |
| Publication Date: | 4 March 1994 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This drawing describes the requirements for a zero-ohm chip resistor with a wrap-around termination.
The PIN may be ordered using the complete PIN as shown in the following example:
intended Use:
Chip resistors are intended for the use in thick or thin film circuits where microcircuitry is intended, also for use in surface mount applications.
Document History
May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
December 12, 2002
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
A description is not available for this item.
September 10, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
November 23, 1994
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
This drawing describes the requirements for a zero-ohm chip resistor with a wrap-around termination.
The PIN may be ordered using the complete PIN as shown in the following example:
DESC-DWG-94011
March 4, 1994
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206
This drawing describes the requirements for a zero-ohm chip resistor with a wrap-around termination.
The PIN may be ordered using the complete PIN as shown in the following example: