NPFC - MIL-S-70703
STRAND CAST STEEL, CARBON AND ALLOY, FOR PROJECTILE APPLICATIONS
| Organization: | NPFC |
| Publication Date: | 12 January 1987 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers the strand cast process for manufacturing hot-rolled carbon and alloy steel for projectile applications. The requirements of this specification supplement existing material specification requirements on individual projectile metal parts drawings when the steel being furnished is made by the strand cast process.
Strand casting process, equipment and reduction ratios shall be in accordance with the following classes and types as specified (see 6.2):
Class I - Steel made using submerged ceramic shrouding from tundish to mold. Class II - Steel made using a centrifugal caster. Class III - Steel made using either submerged ceramic shrouding or gaseous type shrouding from tundish to mold. Type A - Steel rolled to a 4 to 1 minimum reduction ratio. Type B - Steel rolled to a 2.5 to 1 minimum reduction ratio.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document, should be addressed to: Commander, US Army Armament, Research and Development Center, ATTN: SMCAR-ESC-AS, Dover, New Jersey 07801-5001 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
MECA
intended Use:
This specification is intended for application whenever an existing document, used in the manufacture of projectiles, options or allows for the use of strand cast steel.
Document History