NACE - TM0384
Holiday Detection of Internal Tubular Coatings of Less Than 250 Micrometers (10 Mils) Dry Film Thickness
inactive
| Organization: | NACE |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 6 |
Document History
September 27, 2023
Holiday Detection of Internal Tubular Coatings of Less Than 330 μm (13 mils) Dry Film Thickness
This nondestructive test method describes a procedure to detect discontinuities (“holidays”) in thin-film polymeric coatings of less than 330 μm (13 mils) dry film thickness (DFT) applied to the...
February 12, 2016
Holiday Detection of Internal Tubular Coatings of Less Than 330 μm (13 mils) Dry-Film Thickness
General
This NACE standard provides a nondestructive test method for the detection of holidays in a nonconductive coating film that has been applied to the inner wall (bore) of oilfield tubular...
TM0384
January 1, 1994
Holiday Detection of Internal Tubular Coatings of Less Than 250 Micrometers (10 Mils) Dry Film Thickness
A description is not available for this item.
January 1, 1984
Holiday Detection of Internal Tubular Coatings of Less Than 250 Micrometers (10 mils) Dry-Film Thickness
General
This NACE standard provides a nondestructive method for the detection of holidays in a nonconductive coating film that has been applied to the inner wall of oilfield tubular goods. The...