DS/EN ISO 8501-1/Till.

Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Informative Supplement to part 1: Representative photographic examples of the change of appearance imparted to steel when blast-cleaned with different abrasives

inactive
Organization: DS
Publication Date: 6 December 2001
Status: inactive
Page Count: 103
ICS Code (Surface preparation): 25.220.10
scope:

This Informative Supplement to EN ISO 8501-1 provides representative photographic examples of the colour changes imparted to steel that is dry blast-cleaned to EN ISO 8501-1, preparation grade Sa 3, with different metallic and non-metallic abrasives. It should be read in conjunction with EN ISO 8501-1.

Document History

June 8, 2007
Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Part 1: Rust grades and preparation grades of uncoated steel substrates and of steel substrates after overall removal of previous coatings (ISO 8501-1:2007)
This part of ISO 8501 specifies a series of rust grades and preparation grades of steel surfaces (see Clauses 2 and 3, respectively). The various grades are defined by written descriptions together...
DS/EN ISO 8501-1/Till.
December 6, 2001
Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Informative Supplement to part 1: Representative photographic examples of the change of appearance imparted to steel when blast-cleaned with different abrasives
This Informative Supplement to EN ISO 8501-1 provides representative photographic examples of the colour changes imparted to steel that is dry blast-cleaned to EN ISO 8501-1, preparation grade Sa 3,...
December 6, 2001
Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Part 1: Rust grades and preparation grades of uncoated steel substrates and of steel substrates after overall removal of previous coatings
This part of EN ISO 8501 specifies a series of rust grades and preparation grades of steel surfaces. The various grades are defined by written descriptions together with photographs that are...
Advertisement