DIN EN 301359

Satellite Earth Stations and Systems (SES) - Satellite Interactive Terminals (SIT) using satellites in geostationary orbit operating in the 11 GHz to 12 GHz (space-to-earth) and 29 GHz to 30 GHz (earth-to-space) frequency bands (Endorsement of the English version EN 301359 V 1.1.1 (1999-04) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 April 2000
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301359
April 1, 2000
Satellite Earth Stations and Systems (SES) - Satellite Interactive Terminals (SIT) using satellites in geostationary orbit operating in the 11 GHz to 12 GHz (space-to-earth) and 29 GHz to 30 GHz (earth-to-space) frequency bands (Endorsement of the English version EN 301359 V 1.1.1 (1999-04) as German standard)
A description is not available for this item.
Advertisement