DS/ISO 7417

Hexagon nuts for structural bolting - Style 2, hot-dip galvanized (oversize tapped) - Product grade A - Property class 9

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
Page Count: 4
ICS Code (Nuts): 21.060.20
scope:

The standard gives specifications for hexagon nuts, style 2, with metric dimensions, property class 9 hot-dip galvanized in accordance with ISO 1461 and tapped oversize to tolerance class 6AX. This International Standard covers product grade A nuts in thread diameters form M10 up to and including M16.

Document History

DS/ISO 7417
January 1, 1986
Hexagon nuts for structural bolting - Style 2, hot-dip galvanized (oversize tapped) - Product grade A - Property class 9
The standard gives specifications for hexagon nuts, style 2, with metric dimensions, property class 9 hot-dip galvanized in accordance with ISO 1461 and tapped oversize to tolerance class 6AX. This...
Advertisement