ASTM International - ASTM A693-01

Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 7
ICS Code (Stainless steels): 77.140.20
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments generally referred to as precipitation hardening.

1.2 These steels are used for parts requiring corrosion resistance and high strength at room temperature or at temperatures up to 600°F (315°C). Some of these steels are particularly suitable for moderate to severe drawing and forming in the solution-treated condition. Others are capable of mild forming only. They are suitable for machining in the solution-annealed condition, after which they may be hardened to the mechanical properties specified in this standard without danger of cracking or distortion.

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

May 1, 2024
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
September 1, 2022
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 1, 2022
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
September 1, 2016
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
May 1, 2013
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification2 covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 1, 2006
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
This guide covers standard specification for precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels shall be developed by suitable low-temperature...
June 10, 2003
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification² covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 10, 2002
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 10, 2002
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
ASTM A693-01
March 10, 2002
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
March 10, 2002
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
1.1 This specification covers precipitation-hardening stainless steel plate, sheet, and strip. The mechanical properties of these steels are developed by suitable low-temperature heat treatments...
Advertisement