PIP ARS08710

Door Hardware Specification

inactive
Buy Now
Organization: PIP
Publication Date: 1 March 2002
Status: inactive
Page Count: 14
scope:

This Practice describes the requirements for all material, fabrication, finishes, delivery, and installation of hardware. This is a nonrestrictive specification, written without reference to specific manufacturers, brand names, or model numbers. Industry standards from the American National Standards Institute (ANSI) and Builders Hardware Manufacturers Association (BHMA) are used to specify performance and quality requirements for pieces of hardware.

Any conflicts or inconsistencies between this Practice and other contract documents shall be brought to the attention of the owner for resolution.

This document is a complete revision of PIP ARS08710, and therefore, revision markings are not provided.

Purpose

This Practice provides door hardware manufacturers, suppliers, and installers with requirements for door hardware.

 

Document History

April 1, 2018
Standard Steel Door Hardware Supplier Specification
This Practice provides supplier with requirements for all material, fabrication, finishes, and delivery of standard steel door hardware. This Practice is written without reference to specific...
November 1, 2012
Standard Steel Door Hardware Supplier Specification
This Practice describes the requirements for all material, fabrication, finishes, and delivery of standard steel door hardware. This Practice is written without reference to specific manufacturers,...
February 1, 2008
Door Hardware Supplier Specification
This Practice describes the requirements for all material, fabrication, finishes, and delivery of hardware. This Practice is written without reference to specific manufacturers, brand names, or model...
PIP ARS08710
March 1, 2002
Door Hardware Specification
This Practice describes the requirements for all material, fabrication, finishes, delivery, and installation of hardware. This is a nonrestrictive specification, written without reference to specific...

References

Advertisement