ISO/IEC 19763-1

Information technology - Metamodel framework for interoperability (MFI) - Part 1: Reference model

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2007
Status: inactive
Page Count: 28
ICS Code (Information coding): 35.040
scope:

ISO/IEC 19763 specifies a framework for metamodel interoperability.

This part of ISO/IEC 19763 establishes general principles for the metamodel framework and gives guidelines for developments of other parts of ISO/IEC 19763.

The multiple parts of ISO/IEC 19763 are to be used in the development of a harmonized metamodel to facilitate the interoperation of existing registries or metamodels.

Document History

July 1, 2023
Information technology — Metamodel framework for interoperability (MFI) — Part 1: Framework
This document provides an overview of the whole ISO/IEC 19763 series. This overview includes the purpose, the underlying concepts, the overall architecture and the requirements for the development of...
June 15, 2015
Information technology - Metamodel framework for interoperability (MFI) - Part 1: Framework
Inclusions This is a part of the ISO/IEC19763 (Metamodel framework for interoperability) (MFI) family of standards. As the first part of MFI, this part provides an overview of the whole of MFI. In...
ISO/IEC 19763-1
February 1, 2007
Information technology - Metamodel framework for interoperability (MFI) - Part 1: Reference model
ISO/IEC 19763 specifies a framework for metamodel interoperability. This part of ISO/IEC 19763 establishes general principles for the metamodel framework and gives guidelines for developments of...

References

Advertisement