FORD - WSS-M7J40-B2

VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING

inactive
Organization: FORD
Publication Date: 16 April 1998
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high temperature conditions are required.

Document History

May 4, 2012
VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high...
February 28, 2000
VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING
1. SCOPE The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high...
WSS-M7J40-B2
April 16, 1998
VARNISH, HIGH TEMPERATURE POLYESTER RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING
1. SCOPE The material defined by this specification is a high heat distortion type polyester resin, where medium viscosity, fast cure and retention of strength and electrical properties under high...
Advertisement