CSA - CAN/CSA-C368.1-M90
Performance Standard for Room Air Conditioners
| Organization: | CSA |
| Publication Date: | 1 June 1990 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This Standard applies to room air conditioners as defined in Clause 2.
This Standard covers equipment powered by a single-phase electric current and rated at 10.55 kW (36 000 Btu/h) cooling capacity and below at standard rating conditions.
This Standard does not apply to fan-coil air conditioning units, unit ventilators, packaged terminal air conditioners, or water-cooled units.
This Standard does not apply to the rating and testing of individual assemblies such as a cooling section or heating section for separate use.
This Standard does not prescribe methods for testing or rating the heating capacities of room air conditioners.
The values given in parentheses are provided for information only.
Document History