AFNOR - NF EN 61169-29
Radio-frequency connectors - Part 29 : sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characterisctic impedance 50 ohms (type 1,0/2,3) - 50 ohms and 75 ohms applications
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 February 2006 |
| Status: | active |
| ICS Code (RF connectors): | 33.120.30 |
Document History
NF EN 61169-29
February 1, 2006
Radio-frequency connectors - Part 29 : sectional specification - Miniature radio frequency coaxial connectors model screw, snap-on, push-pull or quick-lock, slide-in (rack and panel applications) - Characterisctic impedance 50 ohms (type 1,0/2,3) - 50 ohms and 75 ohms applications
A description is not available for this item.