DS/EN ISO 1567

Dentistry - Denture base polymers

inactive
Organization: DS
Publication Date: 21 February 1995
Status: inactive
Page Count: 20
ICS Code (Dental materials): 11.060.10
scope:

The Standard gives a classification of, and specifies requirements for, denture base polymers; it also specifies the test methods to be used to determine compliance with these requirements.

Document History

March 20, 2001
Dentistry - Denture base polymers
This standard classifies denture base polymers and copolymers and specifies their requirements. It also specifies the test methods to be used in determining compliance with these requirements. It...
DS/EN ISO 1567
February 21, 1995
Dentistry - Denture base polymers
The Standard gives a classification of, and specifies requirements for, denture base polymers; it also specifies the test methods to be used to determine compliance with these requirements.
Advertisement