DS/EN 300373-2 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Maritime mobile transmitters and receivers for use in the MF and HF bands; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 16 January 2006 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to radio transmitters and receivers, for use on vessels, operating in either the Medium Frequency (MF) only or in the Medium and High Frequency (MF/HF) bands allocated in the International Telecommunications Union (ITU) Radio Regulations [4], to the Maritime Mobile Service (MMS). The present document refers to equipment for one or more of the following: - Single SideBand (SSB) modulation for telephony transmission and reception; (J3E) - Frequency Shift Keying (FSK) or SSB modulation of a keyed sub-carrier to transmit and receive Digital Selective Calling (DSC) signals in accordance with ITU-R Recommendation M.493-10 [5]. The present document also refers to radio equipment, which is not integrated with the DSC encoder or decoder, but defines the interfaces with such equipment.
Document History