MODUK - DEF STAN 59-62: 90/048

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 2
scope:

CONCISE DETAILS

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

DTL circuit having TWO identical multiple circuits. Each circuit has TWO INVERTERS whose OUTPUTS are connected to a BISTABLE SEQUENTIAL CIRCUIT. Both BISTABLE circuits have CLOCK INPUTS connected to a common terminal and CLEAR INPUTS connected to a common terminal.

The circuit is in a Ceramic FLATPACK encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range -55°C to +125°C.

Document History

DEF STAN 59-62: 90/048
January 1, 1969
Integrated Circuit
CONCISE DETAILS This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: DTL circuit having TWO identical multiple circuits....

References

Advertisement