JEDEC JESD 73-4
7Standard for Description of 3867: 2.5 V, Dual 5-Bit, 2-Port, DDR FET Switch
active, Most Current
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 12 |
scope:
This standard provides a set of uniform data sheet parameters for the description of a dual 5-bit, 2.5 V FET transmission-gate bus switch device for DDR memory module and motherboard applications. This bus switch device has a low ON resistance allowing inputs to be connected directly to outputs, with near zero propagation delay.
Document History
JEDEC JESD 73-4
November 1, 2001
7Standard for Description of 3867: 2.5 V, Dual 5-Bit, 2-Port, DDR FET Switch
This standard provides a set of uniform data sheet parameters for the description of a dual 5-bit, 2.5 V FET transmission-gate bus switch device for DDR memory module and motherboard applications....