DS/EN 255
Heat pumps - Heat pump units with electrically driven compressors for heating or heating and cooling - Part 1: Terms, definitions and designations
| Organization: | DS |
| Publication Date: | 7 February 1991 |
| Status: | inactive |
| ICS Code (Heat pumps): | 27.080 |
scope:
The standard specifies the terms and definitions for the rating and performance of heat pumps with electrically driven compressors as well as the properties of the devices when used for heating and, if the occasion arises, for cooling. These heat pumps are predominantly used in the domestic and commercial field. Installations used in industrial processes are not within the scope of this standard. This standard does not specifically apply to heat pumps for sanitary hot water...
Document History