FORD EST-M21P9-A6

CORROSION PROTECTIVE COATING, ALUMINUM BASECOAT, ORGANIC OR INORGANIC TOPCOAT

inactive
Buy Now
Organization: FORD
Publication Date: 19 October 1992
Status: inactive
Page Count: 5
scope:

1. SCOPE

This specification covers the basic requirements for a proprietary corrosion resistant protective coating which is produced by the application of an inorganic aluminum filled basecoat followed by an organic or inorganic topcoat. The basecoat is a water dilutable aluminum filled chromate/phosphate compound which requires an oven baking cycle to produce cure. The topcoat is one of two types, either a fluorocarbon modified silicone type when service temperatures are not expected to exceed 230 C or an inorganic chromate/phosphate topcoat for applications where temperatures exceed 230 C and may approach 645 C. The topcoats are applied only over the basecoat and are not intended to be applied directly to bare substrate.

Document History

January 28, 2004
CORROSION PROTECTIVE COATINGS, ALUMINUM BASECOAT, ORGANIC OR INORGANIC TOPCOAT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications cover the basic requirements for a proprietary corrosion resistant protective coating which is produced by the application of an inorganic aluminum filled basecoat...
FORD EST-M21P9-A6
October 19, 1992
CORROSION PROTECTIVE COATING, ALUMINUM BASECOAT, ORGANIC OR INORGANIC TOPCOAT
1. SCOPE This specification covers the basic requirements for a proprietary corrosion resistant protective coating which is produced by the application of an inorganic aluminum filled basecoat...

References

Advertisement