BSI - BS 5327

Specification for Swept elbow bends for fluid power applications

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 1976
Status: active
Page Count: 10
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies envelope dimensions of 90° and 135° short and long tangent elbows. Most of the long tangent elbows are suitable for the manufacture of hose compression fittings in accordance with BS 5200.

Document History

BS 5327
March 31, 1976
Specification for Swept elbow bends for fluid power applications
Specifies envelope dimensions of 90° and 135° short and long tangent elbows. Most of the long tangent elbows are suitable for the manufacture of hose compression fittings in accordance with BS 5200.

References

Advertisement