MODUK - M 9503/59

Examination of Wax/Water Emulsion Floor Polish

active, Most Current
Organization: MODUK
Publication Date: 8 October 1959
Status: active
Page Count: 5
scope:

Description

Wax/water emulsion floor polish is an emulsion of wax and water in the form of a free-flowing liquid. It is used for application to floors containing bitumen or other materials which would be softened by polishes of the wax/organic solvent type. It is also suitable for application to other types of floor with the exception of wood.

Document History

M 9503/59
October 8, 1959
Examination of Wax/Water Emulsion Floor Polish
Description Wax/water emulsion floor polish is an emulsion of wax and water in the form of a free-flowing liquid. It is used for application to floors containing bitumen or other materials which...
Advertisement