DLA - SMD-5962-89756 REV A
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, 8-BIT SHIFT REGISTERS WITH INPUT LATCHES, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 August 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS598 8-bit shift registers with input latches
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-Lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-Lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range VCC - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage (excluding I/O ports) - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Voltage applied to a disabled 3-state output (including I/O ports) - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 467.5 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.7 V dc Maximum input clamp current (IIC) - - - - - - - - - - −18 mA Maximum high level output current (IOH): QH' - - - - - - - - - - - - - - - - - - - - - - - - −1 mA QA thru QH' - - - - - - - - - - - - - - - - - - - - −1 mA Maximum low-level output current (IOL): QH' - - - - - - - - - - - - - - - - - - - - - - - - +8 mA QA thru QH' - - - - - - - - - - - - - - - - - - - +12 mA Case operating temperature range (TC) - - - - - - - −55°C to +125°C Minimum setup time, (ts): Data before RCK ↑ - - - - - - - - - - - - - - - - 20 ns DS before SRCK ↑ - - - - - - - - - - - - - - - - - 30 ns [S bar][R bar][C bar][K bar][E bar][N bar] low before SRCK ↑ - - - - - - - - - - - - - - 20 ns [S bar][R bar][C bar][L bar][R bar] inactive before SRCK ↑ - - - - - - - - - - - - 25 ns [S bar][R bar][L bar][O bar][A bar][D bar] inactive before SRCK ↑ - - - - - - - - - - - 30 ns RCK ↑ before [S bar][R bar][L bar][O bar][A bar][D bar] ↑ 2/ - - - - - - - - - - - - - 40 ns SER before SRCK ↑ - - - - - - - - - - - - - - - - - 20 ns Minimum hold time, (th) - - - - - - - - - - - - - - 0 ns Minimum pulse duration, (tw): SRCK high - - - - - - - - - - - - - - - - - - - - 15 ns SRCK Low - - - - - - - - - - - - - - - - - - - - - 35 ns RCK - - - - - - - - - - - - - - - - - - - - - - - 20 ns [S bar][R bar][C bar][L bar][R bar] - - - - - - - - - - - - - - - - - - - - - - - 20 ns [S bar][R bar][L bar][O bar][A bar][D bar] - - - - - - - - - - - - - - - - - - - - - - 40 ns Maximum Shift Clock frequency, (fclock) - - - - - - 20 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do, not exist and qualified military devices that will perform the required function are not available... View More
Document History