DS/EN 744

Plastics piping and ducting systems – Thermoplastics pipes – Test method for resistance to external blows by the round-the-clock method

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 November 1995
Status: active
Page Count: 16
ICS Code (Plastics pipes): 23.040.20
scope:

This Standard specifies a method for determining the resistance to external blows of thermoplastics pipes with circular cross sections by using the round-the-clock method. The method is intended to be applied to isolated batches of pipe. For type testing and audit testing, 0 °C and/or -20 °C are applicable. Annex A, which is informative, gives guidance on evaluation of results and sampling from a running production.

Document History

DS/EN 744
November 16, 1995
Plastics piping and ducting systems – Thermoplastics pipes – Test method for resistance to external blows by the round-the-clock method
This Standard specifies a method for determining the resistance to external blows of thermoplastics pipes with circular cross sections by using the round-the-clock method. The method is intended to...

References

Advertisement