DS/ISO 9669 TILLÆG 1
Series 1 freight containers - Interface connections for tank containers - Amendment 1: Sections 3 and 4
inactive, Most Current
| Organization: | DS |
| Publication Date: | 26 October 1992 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
Amendment 1 to ISO 9669. The especially concerns man-holes and man-hole lids for tank containers of type codes 70 to 76 and 85 to 88.
Document History
October 26, 1992
Series 1 freight containers - Interface connections for tank containers
The standard specifies the characteristics of interface connections for tank containers complying with ISO 1496-3. The amendment specifies certain dimensions and characteristics of man-hole openings.
DS/ISO 9669 TILLÆG 1
October 26, 1992
Series 1 freight containers - Interface connections for tank containers - Amendment 1: Sections 3 and 4
Amendment 1 to ISO 9669. The especially concerns man-holes and man-hole lids for tank containers of type codes 70 to 76 and 85 to 88.