DS/EN 186290
Sectional Specification: Connector sets for optical fibres and cables - Type MPO
inactive, Most Current
| Organization: | DS |
| Publication Date: | 11 February 1998 |
| Status: | inactive |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This specification covers type MPO fibre optic connector sets. Type MPO defines a multiway connector characterised by a rectangular ferrule nominally 6,4 mm x 2,5 mm which utilises two pins of 0,7 mm diameter as its alignment technology. It is applicable to a joint of multiple fibres by arranging them between two pin-positioning holes in the plug.
Document History
DS/EN 186290
February 11, 1998
Sectional Specification: Connector sets for optical fibres and cables - Type MPO
This specification covers type MPO fibre optic connector sets. Type MPO defines a multiway connector characterised by a rectangular ferrule nominally 6,4 mm x 2,5 mm which utilises two pins of 0,7 mm...